Sandvik AB Drill Bit 055629

Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG QCO86OP MODEL "
Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG QCO86OP MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055629 - Sandvik AB
Sandviken, Sweden
Drill Bit
055629
Drill Bit 055629
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG QCO86OP MODEL "

"

  • EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 8 INCH OVERALL LENGTH
  • 6 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 29/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .4531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
  • QCO86OP MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055629
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details