Sandvik AB Drill Bit 055019

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-3/4 INCH OVERALL LENGTH 4-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG R55 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-3/4 INCH OVERALL LENGTH 4-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG R55 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055019 - Sandvik AB
Sandviken, Sweden
Drill Bit
055019
Drill Bit 055019
" TAPER LENGTH TYPE HSS MATERIAL 6-3/4 INCH OVERALL LENGTH 4-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.348 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL S POINT ANGLE - UOM DEG R55 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 4-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.348 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER S
  • DRILL DIAMETER - DECIMAL .348
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL S
  • POINT ANGLE - UOM DEG
  • R55 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055019
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Taper Length
Designation S
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw - 31852 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1 X 2-1/2 - 2F RH CARBIDE - 0235T206100025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details