Sandvik AB Drill Bit 055012

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG R55 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG R55 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055012 - Sandvik AB
Sandviken, Sweden
Drill Bit
055012
Drill Bit 055012
" TAPER LENGTH TYPE HSS MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG R55 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.29 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER L
  • DRILL DIAMETER - DECIMAL .29
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL L
  • POINT ANGLE - UOM DEG
  • R55 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055012
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Taper Length
Designation L
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53436 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0314T60605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details