Sandvik AB Drill Bit 053713

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG CO501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG CO501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 053713 - Sandvik AB
Sandviken, Sweden
Drill Bit
053713
Drill Bit 053713
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG CO501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.185 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #13
  • DRILL DIAMETER - DECIMAL .185
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #13
  • POINT ANGLE - UOM DEG
  • CO501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 053713
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #13
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 2-1/2 - 3F RH BALL CARBIDE - 0314T006050025B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details