Sandvik AB Drill Bit 053707

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG CO501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG CO501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 053707 - Sandvik AB
Sandviken, Sweden
Drill Bit
053707
Drill Bit 053707
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG CO501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.201 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #7
  • DRILL DIAMETER - DECIMAL .201
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #7
  • POINT ANGLE - UOM DEG
  • CO501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 053707
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #7
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2213 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details