Sandvik AB Drill Bit 053705

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG CO501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG CO501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 053705 - Sandvik AB
Sandviken, Sweden
Drill Bit
053705
Drill Bit 053705
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG CO501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.2055 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #5
  • DRILL DIAMETER - DECIMAL .2055
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #5
  • POINT ANGLE - UOM DEG
  • CO501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 053705
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #5
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 3 X 6 - 3F RH CARBIDE - 0314T61630006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details