Sandvik AB Drill Bit 052324

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.152 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #24 POINT ANGLE - UOM DEG M52CO MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.152 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #24 POINT ANGLE - UOM DEG M52CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052324 - Sandvik AB
Sandviken, Sweden
Drill Bit
052324
Drill Bit 052324
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.152 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #24 POINT ANGLE - UOM DEG M52CO MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.152 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #24
  • DRILL DIAMETER - DECIMAL .152
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #24
  • POINT ANGLE - UOM DEG
  • M52CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052324
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #24
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saw - 31526 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1-1/4 X 1-1/4 X 3 X 6 - 3F RH - 0314T02030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details