Sandvik AB Drill Bit 052078

Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.016 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #78 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.016 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #78 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052078 - Sandvik AB
Sandviken, Sweden
Drill Bit
052078
Drill Bit 052078
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.016 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #78 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.016 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #78
  • DRILL DIAMETER - DECIMAL .016
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #78
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052078
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #78
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details