Sandvik AB Drill Bit 052077

Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.018 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #77 DRILL DIAMETER - DECIMAL .018 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #77 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.018 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #77 DRILL DIAMETER - DECIMAL .018 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #77 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052077 - Sandvik AB
Sandviken, Sweden
Drill Bit
052077
Drill Bit 052077
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.018 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #77 DRILL DIAMETER - DECIMAL .018 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #77 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.018 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #77
  • DRILL DIAMETER - DECIMAL .018
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #77
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052077
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #77
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, Cobalt - For Metal - 711402-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
View Details