Sandvik AB Drill Bit 052072

Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.025 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #72 DRILL DIAMETER - DECIMAL .025 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #72 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.025 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #72 DRILL DIAMETER - DECIMAL .025 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #72 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052072 - Sandvik AB
Sandviken, Sweden
Drill Bit
052072
Drill Bit 052072
" TAPER LENGTH TYPE HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.025 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #72 DRILL DIAMETER - DECIMAL .025 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #72 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.025 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #72
  • DRILL DIAMETER - DECIMAL .025
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #72
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052072
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #72
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31596 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 2-3/8 X 6-2F CARB - 0224T01007506.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details