Sandvik AB Drill Bit 052055

Description
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052055 - Sandvik AB
Sandviken, Sweden
Drill Bit
052055
Drill Bit 052055
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.052 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #55
  • DRILL DIAMETER - DECIMAL .052
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #55
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052055
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #55
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 31510 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 3-1/8 X 6 - 3F RH CARBIDE - 0337T00831256 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details