Sandvik AB Drill Bit 052052

Description
" TAPER LENGTH TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052052 - Sandvik AB
Sandviken, Sweden
Drill Bit
052052
Drill Bit 052052
" TAPER LENGTH TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0635 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #52
  • DRILL DIAMETER - DECIMAL .0635
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #52
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052052
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #52
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53408 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
2 suppliers
1/4 X 1/4 X 3/4 X 2-1/2 - 2F RH CARBIDE - 0235T204075025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details