Sandvik AB Drill Bit 052026

Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.147 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #26 DRILL DIAMETER - DECIMAL .147 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #26 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.147 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #26 DRILL DIAMETER - DECIMAL .147 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #26 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052026 - Sandvik AB
Sandviken, Sweden
Drill Bit
052026
Drill Bit 052026
" TAPER LENGTH TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.147 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #26 DRILL DIAMETER - DECIMAL .147 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #26 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.147 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #26
  • DRILL DIAMETER - DECIMAL .147
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #26
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052026
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #26
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53403 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.812 inch (20.6 mm)
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 2F RH - 0235T00403754.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details