Sandvik AB Drill Bit 052013

Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052013 - Sandvik AB
Sandviken, Sweden
Drill Bit
052013
Drill Bit 052013
" TAPER LENGTH TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.185 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #13
  • DRILL DIAMETER - DECIMAL .185
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #13
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052013
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #13
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 9/16 X 2 - 3F RH CARB - 0314T60356252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details