Sandvik AB Drill Bit 052002

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG R52 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG R52 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052002 - Sandvik AB
Sandviken, Sweden
Drill Bit
052002
Drill Bit 052002
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG R52 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.221 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #2
  • DRILL DIAMETER - DECIMAL .221
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #2
  • POINT ANGLE - UOM DEG
  • R52 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052002
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #2
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 31520 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 2 X 4 - 3F RH CARB - 0337T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details