Sandvik AB Drill Bit 051506

Description
" TAPER LENGTH TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG R51FS MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG R51FS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051506 - Sandvik AB
Sandviken, Sweden
Drill Bit
051506
Drill Bit 051506
" TAPER LENGTH TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG R51FS MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/32 INCH
  • DRILL DIAMETER - DECIMAL .0937
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/32
  • POINT ANGLE - UOM DEG
  • R51FS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051506
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.094 inch (2.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Combined Drill & Countersink Drills - Plain Type, Straight Flute - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details