Sandvik AB Drill Bit 051504

Description
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R51FS MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R51FS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051504 - Sandvik AB
Sandviken, Sweden
Drill Bit
051504
Drill Bit 051504
" TAPER LENGTH TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R51FS MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL ALUMINUM, MAGNESIUM, ZINC
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1/16 INCH
  • DRILL DIAMETER - DECIMAL .0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/16
  • POINT ANGLE - UOM DEG
  • R51FS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051504
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.062 inch (1.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details