Sandvik AB Drill Bit 051362

Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 31/32 INCH DRILL DIAMETER - DECIMAL .9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/32 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 31/32 INCH DRILL DIAMETER - DECIMAL .9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/32 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051362 - Sandvik AB
Sandviken, Sweden
Drill Bit
051362
Drill Bit 051362
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 31/32 INCH DRILL DIAMETER - DECIMAL .9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/32 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 11 INCH OVERALL LENGTH
  • 6-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 31/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 31/32 INCH
  • DRILL DIAMETER - DECIMAL .9687
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 31/32
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051362
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.969 inch (24.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 31605 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 2F RH BALL CARBIDE - 0235T00806254.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details