Sandvik AB Drill Bit 051359

Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 59/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 59/64 INCH DRILL DIAMETER - DECIMAL .9218 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 59/64 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 59/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 59/64 INCH DRILL DIAMETER - DECIMAL .9218 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 59/64 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051359 - Sandvik AB
Sandviken, Sweden
Drill Bit
051359
Drill Bit 051359
TAPER LENGTH NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 59/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 59/64 INCH DRILL DIAMETER - DECIMAL .9218 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 59/64 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 10-3/4 INCH OVERALL LENGTH
  • 6-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 59/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 59/64 INCH
  • DRILL DIAMETER - DECIMAL .9218
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 59/64
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051359
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.922 inch (23.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714023-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Right-Hand Cobalt Micro-Drill - MD-058 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details