Sandvik AB Drill Bit 051320

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051320 - Sandvik AB
Sandviken, Sweden
Drill Bit
051320
Drill Bit 051320
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-3/8 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051320
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7080 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details