Sandvik AB Drill Bit 051308

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG M51CO MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG M51CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051308 - Sandvik AB
Sandviken, Sweden
Drill Bit
051308
Drill Bit 051308
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG M51CO MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1/8 INCH
  • DRILL DIAMETER - DECIMAL .125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/8
  • POINT ANGLE - UOM DEG
  • M51CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051308
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.125 inch (3.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, High Speed Steel Step - General Purpose - 711494-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
View Details