Sandvik AB Drill Bit 051120

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051120 - Sandvik AB
Sandviken, Sweden
Drill Bit
051120
Drill Bit 051120
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-1/4 INCH OVERALL LENGTH
  • 8-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-5/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-5/16 INCH
  • DRILL DIAMETER - DECIMAL 1.3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/16
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051120
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.312 inch (33.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details