Sandvik AB Drill Bit 051104

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051104 - Sandvik AB
Sandviken, Sweden
Drill Bit
051104
Drill Bit 051104
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 11-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 11-1/4 INCH OVERALL LENGTH
  • 6-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-1/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-1/16 INCH
  • DRILL DIAMETER - DECIMAL 1.0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/16
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051104
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 1.062 inch (27.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 31536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1-1/2 X 6 - 2F RH CARB - 0224T01215006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details