Sandvik AB Drill Bit 051051

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 51/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 51/64 INCH DRILL DIAMETER - DECIMAL .7968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 51/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 51/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 51/64 INCH DRILL DIAMETER - DECIMAL .7968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 51/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051051 - Sandvik AB
Sandviken, Sweden
Drill Bit
051051
Drill Bit 051051
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 10 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 51/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 51/64 INCH DRILL DIAMETER - DECIMAL .7968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 51/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 10 INCH OVERALL LENGTH
  • 6-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 51/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 51/64 INCH
  • DRILL DIAMETER - DECIMAL .7968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 51/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051051
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.797 inch (20.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 inch (3.6 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Masonry Bit - 48-16-9605 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 12.000 inch (304.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details