Sandvik AB Drill Bit 051037

Description
" TAPER LENGTH TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051037 - Sandvik AB
Sandviken, Sweden
Drill Bit
051037
Drill Bit 051037
" TAPER LENGTH TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 4-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 37/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 37/64 INCH
  • DRILL DIAMETER - DECIMAL .5781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 37/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051037
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.578 inch (14.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw Kit - 31902 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1/2 X 2 - 2F RH CARBIDE - 0235T20605002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details