Sandvik AB Drill Bit 051025

Description
" TAPER LENGTH TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051025 - Sandvik AB
Sandviken, Sweden
Drill Bit
051025
Drill Bit 051025
" TAPER LENGTH TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 7 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 25/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 25/64 INCH
  • DRILL DIAMETER - DECIMAL .3906
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/64
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051025
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.391 inch (9.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saw - 31552 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE - 0337T010125035 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details