Sandvik AB Drill Bit 051002

Description
" TAPER LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R51 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R51 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 051002 - Sandvik AB
Sandviken, Sweden
Drill Bit
051002
Drill Bit 051002
" TAPER LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE - UOM DEG R51 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1/32 INCH
  • DRILL DIAMETER - DECIMAL .0312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/32
  • POINT ANGLE - UOM DEG
  • R51 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 051002
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.031 inch (0.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238488 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
7/16 X 7/16 X 1 X 2-3/4 - 2FL RH CARBIDE - 0224T6071000275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details