Sandvik AB Drill Bit 050942

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050942 - Sandvik AB
Sandviken, Sweden
Drill Bit
050942
Drill Bit 050942
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0935 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #42
  • DRILL DIAMETER - DECIMAL .0935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #42
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050942
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #42
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
E-Z LOK™ Drill - Brad Point - HSS - 33/64 - 360-3364BP - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 33/64
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details