Sandvik AB Drill Bit 050245

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050245 - Sandvik AB
Sandviken, Sweden
Drill Bit
050245
Drill Bit 050245
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91G MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 126 MM OVERALL LENGTH
  • 82 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 4.5 MM
  • DRILL DIAMETER IN MM 4.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050245
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.177 inch (4.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711220-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details