Sandvik AB Drill Bit 050155

Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "
Description
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 050155 - Sandvik AB
Sandviken, Sweden
Drill Bit
050155
Drill Bit 050155
" TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC91P MODEL "

"

  • TAPER LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 227 MM OVERALL LENGTH
  • 149 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 15.5 MM
  • DRILL DIAMETER IN MM 15.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC91P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 050155
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.610 inch (15.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
17 pc Titanium Drill Bit Set - AR2074 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details