Sandvik AB Drill Bit 046850

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046850 - Sandvik AB
Sandviken, Sweden
Drill Bit
046850
Drill Bit 046850
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 79 MM OVERALL LENGTH
  • 37 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 8.5 MM
  • DRILL DIAMETER IN MM 8.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046850
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.335 inch (8.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 2744695 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 2.95 inch (75 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Hole Saw - 31566 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details