Sandvik AB Drill Bit 046810

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.1 MM DRILL DIAMETER IN MM 8.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.1 MM DRILL DIAMETER IN MM 8.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 046810 - Sandvik AB
Sandviken, Sweden
Drill Bit
046810
Drill Bit 046810
" SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 79 MM OVERALL LENGTH 37 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 8.1 MM DRILL DIAMETER IN MM 8.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASM MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 79 MM OVERALL LENGTH
  • 37 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.1 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 8.1 MM
  • DRILL DIAMETER IN MM 8.1
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASM MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 046810
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.319 inch (8.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details
#19 Carbide Drill x 1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711516-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details