Sandvik AB Drill Bit 045820

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG TS41 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG TS41 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 045820 - Sandvik AB
Sandviken, Sweden
Drill Bit
045820
Drill Bit 045820
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 5/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG TS41 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 5/16 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #20
  • DRILL DIAMETER - DECIMAL .161
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #20
  • POINT ANGLE - UOM DEG
  • TS41 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 045820
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type SPLIT POINT
Designation #20
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 53119 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
2 suppliers
3/4 X 3/4 X 4 X 7 - 3F RH BALL END CARBIDE - 0314T01240007B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details