Sandvik AB Drill Bit 045640

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS18 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS18 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 045640 - Sandvik AB
Sandviken, Sweden
Drill Bit
045640
Drill Bit 045640
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #40 DRILL DIAMETER - DECIMAL .098 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #40 POINT ANGLE - UOM DEG TS18 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 9/16 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #40
  • DRILL DIAMETER - DECIMAL .098
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #40
  • POINT ANGLE - UOM DEG
  • TS18 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 045640
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type SPLIT POINT
Designation #40
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
3/16 X 3/16 X 5/16 X 2 - 3F RH CARB - 0314T00331252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details