Sandvik AB Drill Bit 045610

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG TS18 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG TS18 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 045610 - Sandvik AB
Sandviken, Sweden
Drill Bit
045610
Drill Bit 045610
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 9/16 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #10 POINT ANGLE - UOM DEG TS18 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 9/16 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #10
  • DRILL DIAMETER - DECIMAL .1935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #10
  • POINT ANGLE - UOM DEG
  • TS18 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 045610
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type SPLIT POINT
Designation #10
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details