Sandvik AB Drill Bit 042806

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042806 - Sandvik AB
Sandviken, Sweden
Drill Bit
042806
Drill Bit 042806
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER F
  • DRILL DIAMETER - DECIMAL .257
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R42C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042806
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation F
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 inch (3.6 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Auger Drill Bit - 53437 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
3/8 X 3/8 X 1-1/2 X 4 - 3F RH CARBIDE - 0314T00615004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details