Sandvik AB Drill Bit 042317

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.332 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER Q DRILL DIAMETER - DECIMAL .331 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Q POINT ANGLE - UOM DEG M42CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.332 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER Q DRILL DIAMETER - DECIMAL .331 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Q POINT ANGLE - UOM DEG M42CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042317 - Sandvik AB
Sandviken, Sweden
Drill Bit
042317
Drill Bit 042317
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1-11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.332 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER Q DRILL DIAMETER - DECIMAL .331 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Q POINT ANGLE - UOM DEG M42CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.332 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER Q
  • DRILL DIAMETER - DECIMAL .331
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL Q
  • POINT ANGLE - UOM DEG
  • M42CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042317
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation Q
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details