Sandvik AB Drill Bit 042306

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.257 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL F POINT ANGLE - UOM DEG M42CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.257 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL F POINT ANGLE - UOM DEG M42CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042306 - Sandvik AB
Sandviken, Sweden
Drill Bit
042306
Drill Bit 042306
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-5/8 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.257 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER F DRILL DIAMETER - DECIMAL .257 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL F POINT ANGLE - UOM DEG M42CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.257 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER F
  • DRILL DIAMETER - DECIMAL .257
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL F
  • POINT ANGLE - UOM DEG
  • M42CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042306
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation F
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714022-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details