Sandvik AB Drill Bit 042013

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 042013 - Sandvik AB
Sandviken, Sweden
Drill Bit
042013
Drill Bit 042013
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R42 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 1-9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER M
  • DRILL DIAMETER - DECIMAL .295
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R42 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 042013
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Screw Machine
Designation M
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details