Sandvik AB Drill Bit 041852

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041852 - Sandvik AB
Sandviken, Sweden
Drill Bit
041852
Drill Bit 041852
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-11/16 INCH OVERALL LENGTH
  • 11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER #52
  • DRILL DIAMETER - DECIMAL .0635
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041852
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #52
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711261-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details