Sandvik AB Drill Bit 041832

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041832 - Sandvik AB
Sandviken, Sweden
Drill Bit
041832
Drill Bit 041832
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER #32
  • DRILL DIAMETER - DECIMAL .116
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041832
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #32
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.067 inch (1.7 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details