Sandvik AB Drill Bit 041822

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #22 DRILL DIAMETER - DECIMAL .157 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #22 DRILL DIAMETER - DECIMAL .157 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041822 - Sandvik AB
Sandviken, Sweden
Drill Bit
041822
Drill Bit 041822
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #22 DRILL DIAMETER - DECIMAL .157 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER #22
  • DRILL DIAMETER - DECIMAL .157
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041822
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #22
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details