Sandvik AB Drill Bit 041356

Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0465 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #56 DRILL DIAMETER - DECIMAL .0465 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #56 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0465 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #56 DRILL DIAMETER - DECIMAL .0465 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #56 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041356 - Sandvik AB
Sandviken, Sweden
Drill Bit
041356
Drill Bit 041356
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-3/8 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0465 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #56 DRILL DIAMETER - DECIMAL .0465 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #56 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH TYPE
  • HSCO MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0465 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #56
  • DRILL DIAMETER - DECIMAL .0465
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #56
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041356
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #56
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saw - 31860 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details