Sandvik AB Drill Bit 041353

Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-5/8 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-5/8 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041353 - Sandvik AB
Sandviken, Sweden
Drill Bit
041353
Drill Bit 041353
SCREW MACHINE LENGTH TYPE HSCO MATERIAL 1-5/8 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH TYPE
  • HSCO MATERIAL
  • 1-5/8 INCH OVERALL LENGTH
  • 5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0595 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #53
  • DRILL DIAMETER - DECIMAL .0595
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #53
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041353
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #53
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
3/4 X 3/4 X 4 X 7 - 2F RH BALL CARBIDE - 0235T01240007B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details