Sandvik AB Drill Bit 041327

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041327 - Sandvik AB
Sandviken, Sweden
Drill Bit
041327
Drill Bit 041327
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-1/16 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.144 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #27
  • DRILL DIAMETER - DECIMAL .144
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #27
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041327
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #27
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215990 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
#30 Wire Cobalt Screw Machine Length Drill - DD4330B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
Taper Shank Drill 200C-1-1/4 - 200C-1-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details