Sandvik AB Drill Bit 041321

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.159 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #21 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.159 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #21 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041321 - Sandvik AB
Sandviken, Sweden
Drill Bit
041321
Drill Bit 041321
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.159 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #21 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.159 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #21
  • DRILL DIAMETER - DECIMAL .159
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #21
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041321
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #21
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
5/16 X 5/16 X 7/8 X 2-1/2 - 3F RH CARBIDE - 0337T005087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details