Sandvik AB Drill Bit 040829

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R40C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R40C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040829 - Sandvik AB
Sandviken, Sweden
Drill Bit
040829
Drill Bit 040829
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG R40C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-9/16 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .4531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
  • R40C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040829
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53107 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 2F RH BALL CARBIDE - 0235T01007506.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details