Sandvik AB Drill Bit 040632

Description
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 7-1/2 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/4 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R40 MODEL "
Description
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 7-1/2 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/4 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R40 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040632 - Sandvik AB
Sandviken, Sweden
Drill Bit
040632
Drill Bit 040632
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 7-1/2 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1-1/4 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R40 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 4-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1-1/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 1-1/2 INCH
  • DRILL DIAMETER - DECIMAL 1.5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/2
  • POINT ANGLE - UOM DEG
  • R40 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040632
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 1.500 inch (38.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711340-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details