Sandvik AB Drill Bit 040549

Description
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG R40 MODEL "
Description
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG R40 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040549 - Sandvik AB
Sandviken, Sweden
Drill Bit
040549
Drill Bit 040549
" SCREW MACHINE LENGTH TYPE SURFACE TREATED FLUTE HSS MATERIAL 5-1/8 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG R40 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 3-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 49/64 INCH
  • DRILL DIAMETER - DECIMAL .7656
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 49/64
  • POINT ANGLE - UOM DEG
  • R40 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040549
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.766 inch (19.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
3/4 X 3/4 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T01215004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details