Sandvik AB Drill Bit 040329

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG M40CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG M40CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040329 - Sandvik AB
Sandviken, Sweden
Drill Bit
040329
Drill Bit 040329
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-9/16 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 29/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .4531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG M40CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3-9/16 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 29/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .4531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
  • M40CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040329
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw Kit - 31640 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH CARBIDE - 0235T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details